HellermannTyton Cable Ties and Zip Ties 156-02225

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2341-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2341-ND
Cable Ties and Zip Ties 1436-2341-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE & EDGE CLIP, 8.0 156-02225 - 156-02225 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE & EDGE CLIP, 8.0 156-02225
156-02225
CABLE TIE & EDGE CLIP, 8.0 156-02225 156-02225
CABLE TIE & EDGE CLIP, 8.0 156-02225

CABLE TIE & EDGE CLIP, 8.0 156-02225

Buy Now
HTTN Cable Ties - 156-02225 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
156-02225
HTTN Cable Ties 156-02225
Cable Tie & Edge Clip, 8.0in. Long,

Cable Tie & Edge Clip, 8.0in. Long,

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Wire and Cable Clips Wire and Cable Clips
Product Number 1436-2341-ND 156-02225 156-02225
Product Name Cable Ties and Zip Ties CABLE TIE & EDGE CLIP, 8.0 156-02225 HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 1730814 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers