HellermannTyton Wire & Cable Management 156-02156

Description
MOC Clip to MOC Clip Perpendicular, 19 m
Request a Quote
Description
MOC Clip to MOC Clip Perpendicular, 19 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-02156 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-02156
Wire & Cable Management 156-02156
MOC Clip to MOC Clip Perpendicular, 19 m

MOC Clip to MOC Clip Perpendicular, 19 m

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02156
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details