HellermannTyton Wire & Cable Management 156-01926

Description
MOC Clip to MOC Clip Perpendicular, 5 mm
Request a Quote
Description
MOC Clip to MOC Clip Perpendicular, 5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-01926 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-01926
Wire & Cable Management 156-01926
MOC Clip to MOC Clip Perpendicular, 5 mm

MOC Clip to MOC Clip Perpendicular, 5 mm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-01926
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details