HellermannTyton Cable Supports and Fasteners 156-01847

Description
"Cable Clip, C-Type Black 0.790"" ~ 0.980"" (20.07mm ~ 24.89mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black 0.790"" ~ 0.980"" (20.07mm ~ 24.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-156-01847-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-156-01847-ND
Cable Supports and Fasteners 1436-156-01847-ND
"Cable Clip, C-Type Black 0.790"" ~ 0.980"" (20.07mm ~ 24.89mm)"

"Cable Clip, C-Type Black 0.790"" ~ 0.980"" (20.07mm ~ 24.89mm)"

Buy Now Datasheet
HTTN Cable Clamps - 156-01847 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Clamps
156-01847
HTTN Cable Clamps 156-01847
LOC Locking Clamp, 5-9 mm, to MOC

LOC Locking Clamp, 5-9 mm, to MOC

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Wire and Cable Clips Cable Clamps
Product Number 1436-156-01847-ND 156-01847
Product Name Cable Supports and Fasteners HTTN Cable Clamps
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
P-Clips - 2538560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details