HellermannTyton Cable Ties and Zip Ties 156-01797

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.130"" (3.30mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.130"" (3.30mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-156-01797-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-156-01797-ND
Cable Ties and Zip Ties 1436-156-01797-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.130"" (3.30mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.130"" (3.30mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
HTTN Cable Ties - 156-01797 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
156-01797
HTTN Cable Ties 156-01797
Cable Tie/Edge Clip, 5.7in.L, 0.5u2.5

Cable Tie/Edge Clip, 5.7in.L, 0.5u2.5

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Wire and Cable Clips
Product Number 1436-156-01797-ND 156-01797
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details