HellermannTyton cable ties 156-01289

Description
LOC Locking Clamp, 5–9 mm, Unassembled t
Request a Quote
Description
LOC Locking Clamp, 5–9 mm, Unassembled t
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 156-01289 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
156-01289
cable ties 156-01289
LOC Locking Clamp, 5–9 mm, Unassembled t

LOC Locking Clamp, 5–9 mm, Unassembled t

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-01289
Product Name cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details