HellermannTyton Cable Ties and Zip Ties 156-00591

Description
"Standard, Locking Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-00591-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-00591-ND
Cable Ties and Zip Ties 156-00591-ND
"Standard, Locking Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie and Edge Clip, 50lb, 7.9, EC20 Panel Thickness .12-.24in, PA66UV - 70163302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie and Edge Clip, 50lb, 7.9, EC20 Panel Thickness .12-.24in, PA66UV
70163302
Cable Tie and Edge Clip, 50lb, 7.9, EC20 Panel Thickness .12-.24in, PA66UV 70163302
HellermannTyton's UV stabilized tie and edge clip assemblies secure to the edge of a plastic or metal sheet without the need for a mounting hole. Extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

HellermannTyton's UV stabilized tie and edge clip assemblies secure to the edge of a plastic or metal sheet without the need for a mounting hole. Extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

Supplier's Site
Cable Tie & Edge Clip, 8.0 Long, Ec20, 3-6 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton - 75Y4273 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie & Edge Clip, 8.0 Long, Ec20, 3-6 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton
75Y4273
Cable Tie & Edge Clip, 8.0 Long, Ec20, 3-6 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton 75Y4273
CABLE TIE & EDGE CLIP, 8.0" LONG, EC20, 3-6 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

CABLE TIE & EDGE CLIP, 8.0" LONG, EC20, 3-6 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Wire and Cable Clips
Product Number 156-00591-ND 70163302 75Y4273
Product Name Cable Ties and Zip Ties Cable Tie and Edge Clip, 50lb, 7.9, EC20 Panel Thickness .12-.24in, PA66UV Cable Tie & Edge Clip, 8.0 Long, Ec20, 3-6 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers