HellermannTyton Cable Ties and Zip Ties 156-00589

Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1013-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1013-ND
Cable Ties and Zip Ties 1436-1013-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton - 75Y4272 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton
75Y4272
Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton 75Y4272
CABLE TIE & EDGE CLIP, 8.0" LONG, EC5A, 1 3 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

CABLE TIE & EDGE CLIP, 8.0" LONG, EC5A, 1 3 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Tie & Edge Clip,50lb,7.9in,EC4B Panel Thickness .04in-.12in, PA66UV, HIRHS - 70163480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie & Edge Clip,50lb,7.9in,EC4B Panel Thickness .04in-.12in, PA66UV, HIRHS
70163480
Cable Tie & Edge Clip,50lb,7.9in,EC4B Panel Thickness .04in-.12in, PA66UV, HIRHS 70163480
HellermannTyton's UV stabilized tie and edge clip assemblies are designed specifically to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole. The clip is easy to secure and the extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

HellermannTyton's UV stabilized tie and edge clip assemblies are designed specifically to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole. The clip is easy to secure and the extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1013-ND 75Y4272 70163480
Product Name Cable Ties and Zip Ties Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton Cable Tie & Edge Clip,50lb,7.9in,EC4B Panel Thickness .04in-.12in, PA66UV, HIRHS
Color Black
Unlock Full Specs
to access all available technical data