HellermannTyton Cable Marker, 44X19Mm, Pa, Pk100; Marker Type Hellermanntyton 151-42119

Description
CABLE MARKER, 44X19MM, PA, PK100; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, 44X19MM, PA, PK100; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 44X19Mm, Pa, Pk100; Marker Type Hellermanntyton - 24M2990 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 44X19Mm, Pa, Pk100; Marker Type Hellermanntyton
24M2990
Cable Marker, 44X19Mm, Pa, Pk100; Marker Type Hellermanntyton 24M2990
CABLE MARKER, 44X19MM, PA, PK100; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product RoHS Compliant: Yes

CABLE MARKER, 44X19MM, PA, PK100; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 24M2990
Product Name Cable Marker, 44X19Mm, Pa, Pk100; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details