HellermannTyton Cable Clip, S/adh, 5Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton 151-14000

Description
CABLE CLIP, S/ADH, 5MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:19mm; External Width:19mm; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADH, 5MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:19mm; External Width:19mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adh, 5Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton - 24M6731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adh, 5Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton
24M6731
Cable Clip, S/adh, 5Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton 24M6731
CABLE CLIP, S/ADH, 5MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:19mm; External Width:19mm; RoHS Compliant: Yes

CABLE CLIP, S/ADH, 5MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:19mm; External Width:19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M6731
Product Name Cable Clip, S/adh, 5Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details