HellermannTyton Cable Clip, Nylon, Natural, 12.5Mm/19Mm; Cable Clamp / Clip Type Hellermanntyton 151-13501

Description
CABLE CLIP, NYLON, NATURAL, 12.5MM/19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; Height:12.5mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, NYLON, NATURAL, 12.5MM/19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; Height:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Nylon, Natural, 12.5Mm/19Mm; Cable Clamp / Clip Type Hellermanntyton - 31M0371 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Nylon, Natural, 12.5Mm/19Mm; Cable Clamp / Clip Type Hellermanntyton
31M0371
Cable Clip, Nylon, Natural, 12.5Mm/19Mm; Cable Clamp / Clip Type Hellermanntyton 31M0371
CABLE CLIP, NYLON, NATURAL, 12.5MM/19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; Height:12.5mm RoHS Compliant: Yes

CABLE CLIP, NYLON, NATURAL, 12.5MM/19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; Height:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0371
Product Name Cable Clip, Nylon, Natural, 12.5Mm/19Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details