HellermannTyton Wire & Cable Management 151-02587

Description
Mini Channel, 70mm Long, 120 degree, 17.
Request a Quote
Description
Mini Channel, 70mm Long, 120 degree, 17.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 151-02587 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
151-02587
Wire & Cable Management 151-02587
Mini Channel, 70mm Long, 120 degree, 17.

Mini Channel, 70mm Long, 120 degree, 17.

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 151-02587
Product Name Wire & Cable Management
Cable Length 0.2297 ft (0.7000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details