HellermannTyton Wire & Cable Management 151-02436

Description
Low Profile Metal Edge Clip, 1.5–2.0mm P
Request a Quote
Description
Low Profile Metal Edge Clip, 1.5–2.0mm P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 151-02436 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
151-02436
Wire & Cable Management 151-02436
Low Profile Metal Edge Clip, 1.5–2.0mm P

Low Profile Metal Edge Clip, 1.5–2.0mm P

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 151-02436
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details