"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:96.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 151-01644-ND | 17AC5822 |
| Product Name | Cable Supports and Fasteners | Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton |