HellermannTyton Cable Supports and Fasteners 151-01641

Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01641-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01641-ND
Cable Supports and Fasteners 151-01641-ND
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5819 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5819
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5819
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:78.5mmRoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:78.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01641-ND 17AC5819
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3066378 - RS Components, Ltd.
Specs
Type Cable clip
Material Polyester
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details