HellermannTyton Cable Supports and Fasteners 151-01638

Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01638-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01638-ND
Cable Supports and Fasteners 151-01638-ND
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5816 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5816
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5816
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Width:34.9mm RoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Width:34.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01638-ND 17AC5816
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers