HellermannTyton Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton 151-01637Â Â

Description
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:13.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), STEEL; CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:83.1MM
Description
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:13.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), STEEL; CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:83.1MM

Suppliers

Company
Product
Description
Supplier Links
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 56AJ0456 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
56AJ0456
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton 56AJ0456
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:13.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), STEEL; CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:83.1MM

RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:13.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), STEEL; CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:83.1MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 56AJ0456
Product Name Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5040-ND - DigiKey
Specs
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details