HellermannTyton Cable Supports and Fasteners 151-01502

Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01502-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01502-ND
Cable Supports and Fasteners 151-01502-ND
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

Buy Now Datasheet
HTTN Cable Clamps - 151-01502 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Clamps
151-01502
HTTN Cable Clamps 151-01502
Ratchet P-Clamp, 1.38in.- 2.01in.

Ratchet P-Clamp, 1.38in.- 2.01in.

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Wire and Cable Clips Cable Clamps
Product Number 151-01502-ND 151-01502
Product Name Cable Supports and Fasteners HTTN Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details