HellermannTyton Metal Edge Clip,1-3MM panel 5-7.6mm cable range 151-00982

Description
Metal Edge Clip,1-3MM panel 5-7.6mm cable range
Request a Quote Datasheet
Description
Metal Edge Clip,1-3MM panel 5-7.6mm cable range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Edge Clip,1-3MM panel 5-7.6mm cable range - 151-00982 - Heilind Electronics, Inc.
Wilmington, MA, United States
Metal Edge Clip,1-3MM panel 5-7.6mm cable range
151-00982
Metal Edge Clip,1-3MM panel 5-7.6mm cable range 151-00982
Metal Edge Clip,1-3MM panel 5-7.6mm cable range

Metal Edge Clip,1-3MM panel 5-7.6mm cable range

Buy Now
Cable Supports and Fasteners - 151-00982-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-00982-ND
Cable Supports and Fasteners 151-00982-ND
"Cable Clip, C-Type Silver Edge Mount, Clip On 0.197"" ~ 0.299"" (5.00mm ~ 7.60mm)"

"Cable Clip, C-Type Silver Edge Mount, Clip On 0.197"" ~ 0.299"" (5.00mm ~ 7.60mm)"

Buy Now Datasheet
Edge Clip, Stainless Steel, 7.6Mm; Cable Clamp / Clip Type Hellermanntyton - 75Y4204 - Newark, An Avnet Company
Chicago, IL, United States
Edge Clip, Stainless Steel, 7.6Mm; Cable Clamp / Clip Type Hellermanntyton
75Y4204
Edge Clip, Stainless Steel, 7.6Mm; Cable Clamp / Clip Type Hellermanntyton 75Y4204
EDGE CLIP, STAINLESS STEEL, 7.6MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:24mm; External Width:13mm

EDGE CLIP, STAINLESS STEEL, 7.6MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:24mm; External Width:13mm

Supplier's Site Datasheet
HTTN Cable & Wire Mounting Devices - 151-00982 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable & Wire Mounting Devices
151-00982
HTTN Cable & Wire Mounting Devices 151-00982
Heavy Duty Metal Edge Clip, 1- 3mm

Heavy Duty Metal Edge Clip, 1- 3mm

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 151-00982 151-00982-ND 75Y4204 151-00982
Product Name Metal Edge Clip,1-3MM panel 5-7.6mm cable range Cable Supports and Fasteners Edge Clip, Stainless Steel, 7.6Mm; Cable Clamp / Clip Type Hellermanntyton HTTN Cable & Wire Mounting Devices
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776621 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details