"Cable Clip, C-Type Gray Adhesive 0.750"" ~ 1.000"" (19.05mm ~ 25.40mm)"
CABLE CLAMP, DIA 25.4MM, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 1436-1055-ND | 75Y4190 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Dia 25.4Mm, Pvc, Grey; Cable Clamp / Clip Type Hellermanntyton |
| Type | C Style Clip |