HellermannTyton Cable Supports and Fasteners 151-00667

Description
"Cable Clip, C-Type Gray Adhesive 0.500"" ~ 0.750"" (12.70mm ~ 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Gray Adhesive 0.500"" ~ 0.750"" (12.70mm ~ 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1051-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1051-ND
Cable Supports and Fasteners 1436-1051-ND
"Cable Clip, C-Type Gray Adhesive 0.500"" ~ 0.750"" (12.70mm ~ 19.05mm)"

"Cable Clip, C-Type Gray Adhesive 0.500"" ~ 0.750"" (12.70mm ~ 19.05mm)"

Buy Now Datasheet
Cable Clamp, Dia 19.1Mm, Pvc, Grey; Cable Clamp / Clip Type Hellermanntyton - 75Y4189 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Dia 19.1Mm, Pvc, Grey; Cable Clamp / Clip Type Hellermanntyton
75Y4189
Cable Clamp, Dia 19.1Mm, Pvc, Grey; Cable Clamp / Clip Type Hellermanntyton 75Y4189
CABLE CLAMP, DIA 19.1MM, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:28.7mm RoHS Compliant: No

CABLE CLAMP, DIA 19.1MM, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:28.7mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1051-ND 75Y4189
Product Name Cable Supports and Fasteners Cable Clamp, Dia 19.1Mm, Pvc, Grey; Cable Clamp / Clip Type Hellermanntyton
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414798 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details