CABLE CLIP, S/ADH, 16MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:51mm; External Width:38mm; Height:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 24M7176 |
| Product Name | Cable Clip, S/adh, 16Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton |