HellermannTyton Cable Clip, S/adh, 12Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 151-00300

Description
CABLE CLIP, S/ADH, 12MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:43mm; External Width:31mm; Height:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADH, 12MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:43mm; External Width:31mm; Height:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adh, 12Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 24M7175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adh, 12Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
24M7175
Cable Clip, S/adh, 12Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 24M7175
CABLE CLIP, S/ADH, 12MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:43mm; External Width:31mm; Height:-; RoHS Compliant: Yes

CABLE CLIP, S/ADH, 12MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:43mm; External Width:31mm; Height:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M7175
Product Name Cable Clip, S/adh, 12Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details