HellermannTyton Cable Clips & Clamps 151-00121

Description
HellermannTyton 151-00121
Request a Quote
Description
HellermannTyton 151-00121
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 440819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
440819
Cable Clips & Clamps 440819
HellermannTyton 151-00121

HellermannTyton 151-00121

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 440819
Product Name Cable Clips & Clamps
Diameter 0.512 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cable Clips & Clamps - 8178946 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.728 inch (18.5 mm)
Material Nylon 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details