HellermannTyton Cable Clips & Clamps 151-00100 SAC1-ST-WH

Description
Self Adhesive Clip with flexible flat de
Request a Quote
Description
Self Adhesive Clip with flexible flat de
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2159085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2159085
Cable Clips & Clamps 2159085
Self Adhesive Clip with flexible flat de

Self Adhesive Clip with flexible flat de

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2159085
Product Name Cable Clips & Clamps
Diameter 0.157 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 102539 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14 mm)
Material Polyethylene
View Details