HellermannTyton Wire & Cable Management 133-02353

Description
Angled Bundling Clip, 65mm Long, 0.60
Request a Quote
Description
Angled Bundling Clip, 65mm Long, 0.60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 133-02353 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
133-02353
Wire & Cable Management 133-02353
Angled Bundling Clip, 65mm Long, 0.60

Angled Bundling Clip, 65mm Long, 0.60

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 133-02353
Product Name Wire & Cable Management
Cable Length 0.2133 ft (0.6500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details