HellermannTyton Cable Ties and Cable Lacing - 132-00008 132-00008

Description
Manufacturer: HellermannTyton Win Source Part Number: 796022-132-00008 Packaging: 50 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, Pilot Bushings, Retainers, UV Resistant Length: 0.876' (267.00mm, 10.51") Mounting: Button Cinch Mount Material: Polyamide (PA66), Nylon 6/6 Family Name: 132 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Tie Strap, Locking Bundle Diameter: 2.87" (73.00mm) Tensile Strength: 130 lbs (58.97 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): R6616-00 ; PLT3S-M20; PLT3S-C20; PLT3I-C; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 16k pcs
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 796022-132-00008 Packaging: 50 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, Pilot Bushings, Retainers, UV Resistant Length: 0.876' (267.00mm, 10.51") Mounting: Button Cinch Mount Material: Polyamide (PA66), Nylon 6/6 Family Name: 132 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Tie Strap, Locking Bundle Diameter: 2.87" (73.00mm) Tensile Strength: 130 lbs (58.97 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): R6616-00 ; PLT3S-M20; PLT3S-C20; PLT3I-C; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 16k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 132-00008
796022-132-00008
Cable Ties and Cable Lacing - 132-00008 796022-132-00008
Manufacturer: HellermannTyton Win Source Part Number: 796022-132-00008 Packaging: 50 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, Pilot Bushings, Retainers, UV Resistant Length: 0.876' (267.00mm, 10.51") Mounting: Button Cinch Mount Material: Polyamide (PA66), Nylon 6/6 Family Name: 132 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Tie Strap, Locking Bundle Diameter: 2.87" (73.00mm) Tensile Strength: 130 lbs (58.97 kg) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): R6616-00 ; PLT3S-M20; PLT3S-C20; PLT3I-C; Introduction Date: March 29, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 16k pcs

Manufacturer: HellermannTyton
Win Source Part Number: 796022-132-00008
Packaging: 50 per Pkg
Color: Black
Features: Heat Stabilized, Impact Modified, Pilot Bushings, Retainers, UV Resistant
Length: 0.876' (267.00mm, 10.51")
Mounting: Button Cinch Mount
Material: Polyamide (PA66), Nylon 6/6
Family Name: 132
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Tie Strap, Locking
Bundle Diameter: 2.87" (73.00mm)
Tensile Strength: 130 lbs (58.97 kg)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): R6616-00 ; PLT3S-M20; PLT3S-C20; PLT3I-C;
Introduction Date: March 29, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 16k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 796022-132-00008
Product Name Cable Ties and Cable Lacing - 132-00008
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers