HellermannTyton Loop Tie, White, 200X12.5Mm, Pk10; Fastener Length Imperial Hellermanntyton 130-00021

Description
LOOP TIE, WHITE, 200X12.5MM, PK10; Fastener Length - Imperial:8"; Fastener Length - Metric:200mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:White; Fastener Material:Nylon 6.6 (Polyamide 6.6), PP RoHS Compliant: Yes
Datasheet
Description
LOOP TIE, WHITE, 200X12.5MM, PK10; Fastener Length - Imperial:8"; Fastener Length - Metric:200mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:White; Fastener Material:Nylon 6.6 (Polyamide 6.6), PP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Tie, White, 200X12.5Mm, Pk10; Fastener Length Imperial Hellermanntyton - 33P8281 - Newark, An Avnet Company
Chicago, IL, United States
Loop Tie, White, 200X12.5Mm, Pk10; Fastener Length Imperial Hellermanntyton
33P8281
Loop Tie, White, 200X12.5Mm, Pk10; Fastener Length Imperial Hellermanntyton 33P8281
LOOP TIE, WHITE, 200X12.5MM, PK10; Fastener Length - Imperial:8"; Fastener Length - Metric:200mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:White; Fastener Material:Nylon 6.6 (Polyamide 6.6), PP RoHS Compliant: Yes

LOOP TIE, WHITE, 200X12.5MM, PK10; Fastener Length - Imperial:8"; Fastener Length - Metric:200mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:White; Fastener Material:Nylon 6.6 (Polyamide 6.6), PP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 33P8281
Product Name Loop Tie, White, 200X12.5Mm, Pk10; Fastener Length Imperial Hellermanntyton
Type Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details