HellermannTyton Loop Tie, Black, 5Mx12.5Mm, Pk5; Fastener Length Imperial Hellermanntyton 130-00020

Description
LOOP TIE, BLACK, 5MX12.5MM, PK5; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP RoHS Compliant: Yes
Datasheet
Description
LOOP TIE, BLACK, 5MX12.5MM, PK5; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Tie, Black, 5Mx12.5Mm, Pk5; Fastener Length Imperial Hellermanntyton - 33P8284 - Newark, An Avnet Company
Chicago, IL, United States
Loop Tie, Black, 5Mx12.5Mm, Pk5; Fastener Length Imperial Hellermanntyton
33P8284
Loop Tie, Black, 5Mx12.5Mm, Pk5; Fastener Length Imperial Hellermanntyton 33P8284
LOOP TIE, BLACK, 5MX12.5MM, PK5; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP RoHS Compliant: Yes

LOOP TIE, BLACK, 5MX12.5MM, PK5; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.5mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 33P8284
Product Name Loop Tie, Black, 5Mx12.5Mm, Pk5; Fastener Length Imperial Hellermanntyton
Type Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details