HellermannTyton cable ties 121-83360

Description
Kabelrap Tie, 13.3 Long, 176lb Tensile
Request a Quote
Description
Kabelrap Tie, 13.3 Long, 176lb Tensile
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 121-83360 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
121-83360
cable ties 121-83360
Kabelrap Tie, 13.3 Long, 176lb Tensile

Kabelrap Tie, 13.3 Long, 176lb Tensile

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 121-83360
Product Name cable ties
Cable Length 13.3 ft (40.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details