HellermannTyton cable ties 118-00111

Description
Outside Serrated Cable Tie, 8 Long, 50l
Request a Quote
Description
Outside Serrated Cable Tie, 8 Long, 50l
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 118-00111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
118-00111
cable ties 118-00111
Outside Serrated Cable Tie, 8 Long, 50l

Outside Serrated Cable Tie, 8 Long, 50l

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 118-00111
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details