HellermannTyton cable ties 117-00018

Description
Double-Head Cable Tie, 6.3 Long, 50lb T
Request a Quote
Description
Double-Head Cable Tie, 6.3 Long, 50lb T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 117-00018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
117-00018
cable ties 117-00018
Double-Head Cable Tie, 6.3 Long, 50lb T

Double-Head Cable Tie, 6.3 Long, 50lb T

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 117-00018
Product Name cable ties
Cable Length 6.3 ft (19.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details