HellermannTyton Marker Tie, 200Mm, Pk100; Cable Tie Material Hellermanntyton 111-85000

Description
MARKER TIE, 200MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Standard; RoHS Compliant: Yes
Datasheet
Description
MARKER TIE, 200MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Standard; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker Tie, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 25M9914 - Newark, An Avnet Company
Chicago, IL, United States
Marker Tie, 200Mm, Pk100; Cable Tie Material Hellermanntyton
25M9914
Marker Tie, 200Mm, Pk100; Cable Tie Material Hellermanntyton 25M9914
MARKER TIE, 200MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Standard; RoHS Compliant: Yes

MARKER TIE, 200MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Standard; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 25M9914
Product Name Marker Tie, 200Mm, Pk100; Cable Tie Material Hellermanntyton
Wire & Cable Markers Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details