HellermannTyton cable ties 111-08280

Description
Cable Tie, 3.34 Long, UL Rated, 80lb Te
Request a Quote
Description
Cable Tie, 3.34 Long, UL Rated, 80lb Te
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 111-08280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-08280
cable ties 111-08280
Cable Tie, 3.34 Long, UL Rated, 80lb Te

Cable Tie, 3.34 Long, UL Rated, 80lb Te

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 111-08280
Product Name cable ties
Cable Length 3.34 ft (10.18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details