The Cable Tie, 390mm, PA66, Natural from HellermannTyton is designed for routing, bundling, and securing cables, pipes, and hoses. Made from high-quality polyamide 6.6 (PA66), it offers high tensile strength and low insertion force, making it easy to use. The inside serrations provide a strong grip on bundles, while the ergonomic bent tail facilitates quick installation. This cable tie is suitable for various applications and is available in a pack of 100 pieces. It meets recycling targets and is compliant with relevant material specifications. The product operates effectively within a temperature range of -40 °C to +85 °C, with a maximum bundle diameter of 110mm.
CABLE TIE, 390MM, PA66, NATURAL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 21AJ6981 |
| Product Name | Cable Tie, 390Mm, Pa66, Natural Hellermanntyton |