HellermannTyton cable ties 111-01568

Description
Cable Tie, 8 Long, 50lb Tensile Strengt
Request a Quote
Description
Cable Tie, 8 Long, 50lb Tensile Strengt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 111-01568 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-01568
cable ties 111-01568
Cable Tie, 8 Long, 50lb Tensile Strengt

Cable Tie, 8 Long, 50lb Tensile Strengt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 111-01568
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details