HellermannTyton cable ties 111-01266

Description
Solar Tie, 11.9 Long, 56lb Tensile Stre
Request a Quote
Description
Solar Tie, 11.9 Long, 56lb Tensile Stre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 111-01266 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-01266
cable ties 111-01266
Solar Tie, 11.9 Long, 56lb Tensile Stre

Solar Tie, 11.9 Long, 56lb Tensile Stre

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 111-01266
Product Name cable ties
Cable Length 11.9 ft (36.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details