HellermannTyton cable ties 111-01136

Description
Metal Content Tie, 15.2 Long, 120lb Ten
Request a Quote
Description
Metal Content Tie, 15.2 Long, 120lb Ten
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 111-01136 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-01136
cable ties 111-01136
Metal Content Tie, 15.2 Long, 120lb Ten

Metal Content Tie, 15.2 Long, 120lb Ten

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 111-01136
Product Name cable ties
Cable Length 15.2 ft (46.33 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details