HellermannTyton cable ties 111-00815

Description
High-Temp Cable Tie, 8 Long, 50lb Tensi
Request a Quote
Description
High-Temp Cable Tie, 8 Long, 50lb Tensi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 111-00815 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-00815
cable ties 111-00815
High-Temp Cable Tie, 8 Long, 50lb Tensi

High-Temp Cable Tie, 8 Long, 50lb Tensi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 111-00815
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details