HellermannTyton Cable Ties and Zip Ties 111-00294

Description
POLYESTER COATED STAINLESS STEEL
Request a Quote Datasheet
Description
POLYESTER COATED STAINLESS STEEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-00294-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-00294-ND
Cable Ties and Zip Ties 1436-111-00294-ND
POLYESTER COATED STAINLESS STEEL

POLYESTER COATED STAINLESS STEEL

Buy Now Datasheet
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton - 93T1805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
93T1805
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 93T1805
CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:1020N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:1020N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-00294-ND 93T1805
Product Name Cable Ties and Zip Ties Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-603225-0 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
2 suppliers
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details