HellermannTyton Cable Assembly 109-00136

Description
Cable Ties, Clip Tie Polyamide 6/6 Natural 75mm 220N Bag Product overview: 109-00136 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-109-00136 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Ties, Clip Tie Polyamide 6/6 Natural 75mm 220N Bag Product overview: 109-00136 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-109-00136 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-109-00136 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-109-00136
Cable Assembly 482-109-00136
Cable Ties, Clip Tie Polyamide 6/6 Natural 75mm 220N Bag Product overview: 109-00136 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-109-00136 can be used for catalog matching and distributor lookup.

Cable Ties, Clip Tie Polyamide 6/6 Natural 75mm 220N Bag Product overview: 109-00136 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-109-00136 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1188561-109-00136
Cables, Wires - Management - Cable Ties and Zip Ties 1188561-109-00136
Win Source Part Number: 1188561-109-00136 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Q Tie Color: Natural Features: Heat Stabilized Package: Bag Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.185" (4.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.95" (75.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: HellermannTyton Other Names: 089306346814 Base Product Number: 109-00 Length - Approximate: 11.5" Length - Actual: 0.951' (290.00mm, 11.42")

Win Source Part Number: 1188561-109-00136
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Q Tie
Color: Natural
Features: Heat Stabilized
Package: Bag
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.185" (4.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.95" (75.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: HellermannTyton
Other Names: 089306346814
Base Product Number: 109-00
Length - Approximate: 11.5"
Length - Actual: 0.951' (290.00mm, 11.42")

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-109-00136 1188561-109-00136
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties
Cable Length 0.9514 ft (2.9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-10-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details