Buck Switching Regulator IC Positive Fixed 48V, 12V 2 Output 300mA, 1A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 48V, 12V 2 Output 300mA, 1A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 48V, 12V 2 Output 300mA, 1A 32-VFQFN Exposed Pad
IC REG BUCK 48V/12V DL 32QFN
Buck Switching Regulator IC Positive Fixed 48V, 12V 2 Output 300mA, 1A 32-VFQFN Exposed Pad
24VDC INPUT TO 12VDC & 6VDC OUTP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2117-2D-024-010A-QFN32-CDKR-ND | 2D-024-010A-QFN32-C | 2D-024-010A-QFN32-C | 2D-024-010A-QFN32-C |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | |||
| Output Voltage | 12 to 48 volts | 48 volts | 48 to ? volts |