Helix Linear Technologies, Inc. Acme Screw AR-26

Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-26
Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-26

Suppliers

Company
Product
Description
Supplier Links
Acme Screw - AR-26 - Reid Supply
Norton Shores, MI, United States
Acme Screw
AR-26
Acme Screw AR-26
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-26

Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash.


. AR-26

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-26
Product Name Acme Screw
Screw Type Acme Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
ACME Nuts - A206210-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
Feed Screw - Lead Screw - CT15T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details
Lead Screws - 8625297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7087 inch (18 mm)
View Details