Helix Linear Technologies, Inc. ACME Nut AR-206

Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-206
Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-206

Suppliers

Company
Product
Description
Supplier Links
ACME Nut - AR-206 - Reid Supply
Norton Shores, MI, United States
ACME Nut
AR-206
ACME Nut AR-206
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-206

Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options.


. AR-206

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-206
Product Name ACME Nut
Component Type Nut Only
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Feed Screw - Lead Screw - CS20T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
ACME Nuts - A130002-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
Lead Screws - 8625304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.9449 inch (24 mm)
View Details