Helix Linear Technologies, Inc. ACME Nut AR-203

Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-203
Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-203

Suppliers

Company
Product
Description
Supplier Links
ACME Nut - AR-203 - Reid Supply
Norton Shores, MI, United States
ACME Nut
AR-203
ACME Nut AR-203
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-203

Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options.


. AR-203

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-203
Product Name ACME Nut
Component Type Nut Only
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
5/8-8 ACME LAD Screw with 1 Start and a lead of 0.125
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details
Feed Screw - Lead Screw - DC36 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details
ACME Nuts - A112504-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.25 inch (31.75 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details