Helix Linear Technologies, Inc. ACME Flange AR-104

Description
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-104
Description
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-104

Suppliers

Company
Product
Description
Supplier Links
ACME Flange - AR-104 - Reid Supply
Norton Shores, MI, United States
ACME Flange
AR-104
ACME Flange AR-104
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-104

Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes.


. AR-104

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-104
Product Name ACME Flange
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CS20T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Flanges - A107506-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1660 inches per turn (2.37 turns per cm)
View Details
Lead Screws - 8625288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details