Helix Linear Technologies, Inc. ACME Flange AR-103

Description
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-103
Description
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-103

Suppliers

Company
Product
Description
Supplier Links
ACME Flange - AR-103 - Reid Supply
Norton Shores, MI, United States
ACME Flange
AR-103
ACME Flange AR-103
Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes. . AR-103

Mount the screws, nuts and carriages to these flanges to create a turnkey solution for your linear motion applications. Available in different diameters and thread sizes.


. AR-103

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-103
Product Name ACME Flange
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
ACME Nuts - A210004-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
Lead Screws - 8625313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
5/8-8 ACME LAD Screw with 1 Start and a lead of 0.125
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details