ML015-ML005
BS-pilotDRY® Pilot Plant
Pilot dryer/mixer for universal application
Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for this pilot dryer. The implementation of all these requirements is our task, which means that planning ultimately leads to a custom-made machine composed of standard units, specially designed and built to meet the customer's technical requirements.
Our many years of experience in the construction of pilot plants also qualifies us to give detailed advice in the selection or preselection of corresponding production machinery.
Applications & procedures
The possible applications are very varied and include the pharmaceutical and fine chemistry sectors, the composition of new food products and nuclear technology. This flexibly structured, frequently mobile but nevertheless ready-made multiple-purpose systems can simulate and execute a wide range of processes with high levels of accuracy and low energy consumption, while treating the product gently. Mixing, drying, kneading, humidifying, venting, granulating, etc. in a vacuum or under pressure, with or without heating. By using a suitable scale-up approach, drying processes can be reliably transferred from very small to very large volumes. The systematic mixing process used by the conical mixer can be easily transferred from a pilot scale to a subsequent production process.
Characteristics
Our mobile pilot mixers and dryers are suitable for processing volumes ranging from 10 ml to 175 litres, can be transported without problems and offer the same comprehensive range of functions and equipment as our production-scale conical mixers and dryers.
Infinitely adjustable drive, fully closed system with dust filter, heating and cooling system, vacuum stand with combined solvent recycling, as well as a local switch box and control panel are part of the standard equipment. Easy cleaning using a closed system with a retractable conical part for maintenance and inspection purposes. All components are permanently installed in a compact, mobile stainless steel frame.
| Heinkel USA | |
|---|---|
| Product Category | Powder and Solids Blenders |
| Product Number | ML015-ML005 |
| Product Name | BS-pilotDRY® Pilot Plant Dryer / Mixer |
| Operating Environment | Laboratory |
| Operating System | Batch |
| Applications / Industry | Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing |
| Features | Variable; Programmable (optional feature) |
| Additional Capabilities | Drying; Granulating; Moistening, Homogenizing |