Heidelberg USA, Inc. Proximity Switch F2.110.7310/03

Description
HEIDELBERG , F2.110.7310/03, F2110731003, PROXIMITY SENSOR, (HDM1105533). FREE 2 YEAR RADWELL WARRANTY
Description
HEIDELBERG , F2.110.7310/03, F2110731003, PROXIMITY SENSOR, (HDM1105533). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 93633621 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93633621
Proximity Switch 93633621
HEIDELBERG , F2.110.7310/03, F2110731003, PROXIMITY SENSOR, (HDM1105533). FREE 2 YEAR RADWELL WARRANTY

HEIDELBERG , F2.110.7310/03, F2110731003, PROXIMITY SENSOR, (HDM1105533). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 93633621
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR0-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details