VPT, Inc. EMI Filter VXRF5-28

Description
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low resistance, high attenuation and a wide input voltage range. The VXR product family is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Up to 5 A maximum current Up to 100 W output power Wide input voltage range: 0 V to 60 V High Input Voltage transient: 80 V for 1 second, 100 V for 200 milliseconds 55 dB minimum attenuation at 500kHz Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation
Datasheet
Description
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low resistance, high attenuation and a wide input voltage range. The VXR product family is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Up to 5 A maximum current Up to 100 W output power Wide input voltage range: 0 V to 60 V High Input Voltage transient: 80 V for 1 second, 100 V for 200 milliseconds 55 dB minimum attenuation at 500kHz Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Filter - VXRF5-28 - VPT, Inc.
Blacksburg, VA, USA
EMI Filter
VXRF5-28
EMI Filter VXRF5-28
The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low resistance, high attenuation and a wide input voltage range. The VXR product family is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Up to 5 A maximum current Up to 100 W output power Wide input voltage range: 0 V to 60 V High Input Voltage transient: 80 V for 1 second, 100 V for 200 milliseconds 55 dB minimum attenuation at 500kHz Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation

The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low resistance, high attenuation and a wide input voltage range.

The VXR product family is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling.

The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.

Features

  • Up to 5 A maximum current
  • Up to 100 W output power
  • Wide input voltage range: 0 V to 60 V
  • High Input Voltage transient: 80 V for 1 second, 100 V for 200 milliseconds
  • 55 dB minimum attenuation at 500kHz
  • Rugged epoxy encapsulated V-SHIELD® package
  • Fully compatible with aqueous cleaning processes
  • Integral six-sided metalized EMI shield
  • Dual-sided thermal conduction
  • 2000 V isolation
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category EMI Filters and RFI Filters
Product Number VXRF5-28
Product Name EMI Filter
Filter Type DC
Product Standards Military Specifications
Rated Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details